BALL HEX TYPE
0.925 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-7HBA HEX BIT SOCKET
Datasheet
Description
BALL HEX TYPE
0.925 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-7HBA HEX BIT SOCKET
BALL HEX TYPE
0.925 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-7HBA HEX BIT SOCKET