Snap-on Industrial Brands Drive Bit BITHB0601

Description
BALL HEX TYPE 0.875 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH MA-6HBA HEX BIT SOCKET
Datasheet
Description
BALL HEX TYPE 0.875 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH MA-6HBA HEX BIT SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Drive Bit
BITHB0601
Drive Bit BITHB0601
BALL HEX TYPE 0.875 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH MA-6HBA HEX BIT SOCKET
  • BALL HEX TYPE
  • 0.875 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • 0.25 DRIVE END SIZE - FRACTIONAL
  • 3/16 INCH BIT SIZE
  • 0.1875 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FOR USE WITH MA-6HBA HEX BIT SOCKET
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number BITHB0601
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products