BALL HEX TYPE
1.07 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
5/32 INCH BIT SIZE
0.15625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH BA-5HBA HEX BIT SOCKET
Datasheet
Description
BALL HEX TYPE
1.07 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
5/32 INCH BIT SIZE
0.15625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH BA-5HBA HEX BIT SOCKET
BALL HEX TYPE
1.07 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
5/32 INCH BIT SIZE
0.15625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH BA-5HBA HEX BIT SOCKET