HEX TYPE
2.325 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/64 INCH BIT SIZE
7/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-3-1/2LA HEX BIT SOCKET
Datasheet
Description
HEX TYPE
2.325 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/64 INCH BIT SIZE
7/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-3-1/2LA HEX BIT SOCKET
HEX TYPE
2.325 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/64 INCH BIT SIZE
7/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-3-1/2LA HEX BIT SOCKET