HEX TYPE
0.785 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
5/64 INCH BIT SIZE
5/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-2-1/2A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
0.785 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
5/64 INCH BIT SIZE
5/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-2-1/2A HEX BIT SOCKET
HEX TYPE
0.785 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
5/64 INCH BIT SIZE
5/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-2-1/2A HEX BIT SOCKET