HEX TYPE
1.245 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
9/16 INCH BIT SIZE
0.5625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-18A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
1.245 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
9/16 INCH BIT SIZE
0.5625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-18A HEX BIT SOCKET
HEX TYPE
1.245 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
9/16 INCH BIT SIZE
0.5625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-18A HEX BIT SOCKET