HEX TYPE
1.26 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
1/2 INCH BIT SIZE
0.5 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-16A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
1.26 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
1/2 INCH BIT SIZE
0.5 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-16A HEX BIT SOCKET
HEX TYPE
1.26 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
1/2 INCH BIT SIZE
0.5 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-16A HEX BIT SOCKET