HEX TYPE
3.42 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
5/16 INCH BIT SIZE
0.3125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-10LA HEX BIT SOCKET
Datasheet
Description
HEX TYPE
3.42 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
5/16 INCH BIT SIZE
0.3125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-10LA HEX BIT SOCKET
HEX TYPE
3.42 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
5/16 INCH BIT SIZE
0.3125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-10LA HEX BIT SOCKET