HEX TYPE
1.17 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
1/4 INCH BIT SIZE
0.25 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-8A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
1.17 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
1/4 INCH BIT SIZE
0.25 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-8A HEX BIT SOCKET
HEX TYPE
1.17 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
1/4 INCH BIT SIZE
0.25 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-8A HEX BIT SOCKET