HEX TYPE
2.99 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH BA-7LA HEX BIT SOCKET
Datasheet
Description
HEX TYPE
2.99 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH BA-7LA HEX BIT SOCKET
HEX TYPE
2.99 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH BA-7LA HEX BIT SOCKET