Snap-on Industrial Brands Drive Bit BITH0603

Description
HEX TYPE 1.12 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH BA-6A HEX BIT SOCKET
Datasheet
Description
HEX TYPE 1.12 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH BA-6A HEX BIT SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Drive Bit
BITH0603
Drive Bit BITH0603
HEX TYPE 1.12 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH BA-6A HEX BIT SOCKET
  • HEX TYPE
  • 1.12 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 3/16 INCH BIT SIZE
  • 0.1875 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FOR USE WITH BA-6A HEX BIT SOCKET
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number BITH0603
Product Name Drive Bit
Unlock Full Specs
to access all available technical data