HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
0.05 INCH BIT SIZE
WILLIAMS[R] BRAND
FOR USE WITH MA-050A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
0.05 INCH BIT SIZE
WILLIAMS[R] BRAND
FOR USE WITH MA-050A HEX BIT SOCKET
HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
0.05 INCH BIT SIZE
WILLIAMS[R] BRAND
FOR USE WITH MA-050A HEX BIT SOCKET