HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
0.125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-4A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
0.125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-4A HEX BIT SOCKET
HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
0.125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-4A HEX BIT SOCKET