Snap-on Industrial Brands Drive Bit BITH0301

Description
HEX TYPE 0.825 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 3/32 INCH BIT SIZE 0.09375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH MA-3A HEX BIT SOCKET
Datasheet
Description
HEX TYPE 0.825 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 3/32 INCH BIT SIZE 0.09375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH MA-3A HEX BIT SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Drive Bit
BITH0301
Drive Bit BITH0301
HEX TYPE 0.825 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 3/32 INCH BIT SIZE 0.09375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH MA-3A HEX BIT SOCKET
  • HEX TYPE
  • 0.825 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • 0.25 DRIVE END SIZE - FRACTIONAL
  • 3/32 INCH BIT SIZE
  • 0.09375 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FOR USE WITH MA-3A HEX BIT SOCKET
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number BITH0301
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products