HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
1/16 INCH BIT SIZE
0.0625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-2A HEX BIT SOCKET
Datasheet
Description
HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
1/16 INCH BIT SIZE
0.0625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-2A HEX BIT SOCKET
HEX TYPE
0.875 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
1/16 INCH BIT SIZE
0.0625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-2A HEX BIT SOCKET