Bahco Screwdrivers BE-8915S

Description
T15 Torx 1000V Screwdriver
Request a Quote
Description
T15 Torx 1000V Screwdriver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 6566310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
6566310
Screwdrivers 6566310
T15 Torx 1000V Screwdriver

T15 Torx 1000V Screwdriver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 6566310
Product Name Screwdrivers
Drive Details T15
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 493983 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 0.9843 inch (25 mm)
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details