Bahco Screwdrivers BE-8840

Description
POZIDRIV SCREWDRIVER
Request a Quote
Description
POZIDRIV SCREWDRIVER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2642656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2642656
Screwdrivers 2642656
POZIDRIV SCREWDRIVER

POZIDRIV SCREWDRIVER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2642656
Product Name Screwdrivers
Drive Type Crosshead; Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-154 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 8.31 inch (211 mm)
View Details
Screwdriver - 900T-094 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0500 inch (1.27 mm)
View Details