6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
2-3/8 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 7/16 INCH
WEIGHT 0.16 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
BD MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
2-3/8 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 7/16 INCH
WEIGHT 0.16 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
BD MODEL
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
2-3/8 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 7/16 INCH
WEIGHT 0.16 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
BD MODEL
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
2-3/8 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1