Snap-on Industrial Brands Drive Socket BD-1218

Description
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-3/8 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH WEIGHT 0.17 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN BD MODEL
Datasheet
Description
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-3/8 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH WEIGHT 0.17 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN BD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - BD-1218 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
BD-1218
Drive Socket BD-1218
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-3/8 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH WEIGHT 0.17 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN BD MODEL
  • 12-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 25/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .5625 SOCKET END SIZE - DECIMAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/16 INCH
  • WEIGHT 0.17 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • BD MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number BD-1218
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1370937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details
50a - Sockets - 3410058 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details