Snap-on Industrial Brands Drive Socket BB-526

Description
5 POINT TYPE 1.0625 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 51/64 SOCKET END SIZE - FRACTIONAL 51/64 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH
Datasheet
Description
5 POINT TYPE 1.0625 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 51/64 SOCKET END SIZE - FRACTIONAL 51/64 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - BB-526 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
BB-526
Drive Socket BB-526
5 POINT TYPE 1.0625 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 51/64 SOCKET END SIZE - FRACTIONAL 51/64 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH
  • 5 POINT TYPE
  • 1.0625 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 51/64 SOCKET END SIZE - FRACTIONAL
  • 51/64 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number BB-526
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30218 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41168 inch
View Details