Description
SLOTTED TYPE
1 13/16 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
7/32 INCH W X 0.04 INCH THK BIT SIZE
7/32 INCH W X 0.04 INCH THK BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH