Description
SLOTTED TYPE
1 13/16 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
3/16 INCH W X 0.032 INCH THK BIT SIZE
3/16 INCH W X 0.032 INCH THK BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH