BALL HEX TYPE
1 7/8 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
0.125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH
Snap-on Industrial Brands
Done
Datasheet
Description
BALL HEX TYPE
1 7/8 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
0.125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH
BALL HEX TYPE
1 7/8 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
0.125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH