Snap-on Industrial Brands Drive Bit BA-12HBA

Description
BALL HEX TYPE 1 7/8 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 0.375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 1/16 INCH
Datasheet
Description
BALL HEX TYPE 1 7/8 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 0.375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - BA-12HBA - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
BA-12HBA
Drive Bit BA-12HBA
BALL HEX TYPE 1 7/8 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 0.375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 1/16 INCH
  • BALL HEX TYPE
  • 1 7/8 INCH OVERALL LENGTH
  • 23/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 3/8 INCH BIT SIZE
  • 0.375 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number BA-12HBA
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products