HEX TYPE
3 3/4 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
5/16 INCH BIT SIZE
0.3125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH
Snap-on Industrial Brands
Done
Datasheet
Description
HEX TYPE
3 3/4 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
5/16 INCH BIT SIZE
0.3125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH
HEX TYPE
3 3/4 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
5/16 INCH BIT SIZE
0.3125 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH