Bahco Screwdriver Sets B219.010

Description
10PC SET SLOTTED/PH/PZ/ROBERT S
Request a Quote
Description
10PC SET SLOTTED/PH/PZ/ROBERT S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 1246349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
1246349
Screwdriver Sets 1246349
10PC SET SLOTTED/PH/PZ/ROBERT S

10PC SET SLOTTED/PH/PZ/ROBERTS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1246349
Product Name Screwdriver Sets
Drive Type Crosshead; Robertson; Slotted; Phillips, pozidriv, slotted, square
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 36-246 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details
Screwdriver - 900T-125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0781 inch (1.98 mm)
View Details