Snap-on Industrial Brands Drive Socket B-624

Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-5/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH WEIGHT 0.14 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN B MODEL
Datasheet
Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-5/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH WEIGHT 0.14 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - B-624 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
B-624
Drive Socket B-624
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-5/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH WEIGHT 0.14 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN B MODEL
  • 6-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-5/16 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .75 SOCKET END SIZE - DECIMAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/32 INCH
  • WEIGHT 0.14 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number B-624
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
6 Point SAE Deep Chrome Sockets - RLH36 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details