Description
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
1-1/32 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5937 SOCKET END SIZE - DECIMAL
19/32 SOCKET END SIZE - FRACTIONAL
19/32 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 3/8 INCH
WEIGHT 0.08 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
B MODEL