Snap-on Industrial Brands Auger Drill Bit 9527-5/8

Description
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-5/8
Datasheet
Description
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-5/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 9527-5/8 - Snap-on Industrial Brands
Kenosha, WI, USA
Auger Drill Bit
9527-5/8
Auger Drill Bit 9527-5/8
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-5/8
  • HALLOW CENTER, HEAVY DUTY TYPE
  • 16 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • BAHCO[R] BRAND
  • WITH SELF TAPPING TIP
  • DIAMETER - FRACTIONAL 9527-5/8
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 9527-5/8
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-026 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details