Snap-on Industrial Brands Auger Drill Bit 9527-1-3/8

Description
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1-3/8
Datasheet
Description
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1-3/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 9527-1-3/8 - Snap-on Industrial Brands
Kenosha, WI, USA
Auger Drill Bit
9527-1-3/8
Auger Drill Bit 9527-1-3/8
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1-3/8
  • HALLOW CENTER, HEAVY DUTY TYPE
  • 16 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • BAHCO[R] BRAND
  • WITH SELF TAPPING TIP
  • DIAMETER - FRACTIONAL 9527-1-3/8
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 9527-1-3/8
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details