Snap-on Industrial Brands Auger Drill Bit 9527-1/2

Description
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1/2
Datasheet
Description
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 9527-1/2 - Snap-on Industrial Brands
Kenosha, WI, USA
Auger Drill Bit
9527-1/2
Auger Drill Bit 9527-1/2
HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1/2
  • HALLOW CENTER, HEAVY DUTY TYPE
  • 16 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • BAHCO[R] BRAND
  • WITH SELF TAPPING TIP
  • DIAMETER - FRACTIONAL 9527-1/2
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 9527-1/2
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711391-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details