Bahco Wrenches 9073 P

Description
Bahco 9073 P Wrench
Request a Quote
Description
Bahco 9073 P Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2390254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2390254
Wrenches 2390254
Bahco 9073 P Wrench

Bahco 9073 P Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2390254
Product Name Wrenches
Wrench Length 12.13 inch (308 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details