Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
BAHCO
894M-75 -- SPANNERS
Bahco
Spanners
894M-75
Description
Bahco 894M-75 Single Ended Open Spanner
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bahco 894M-75 Single Ended Open Spanner
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
7179046
Spanners
7179046
Bahco 894M-75 Single Ended Open Spanner
Bahco 894M-75 Single Ended Open Spanner
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wrenches
Product Number
7179046
Product Name
Spanners
Type
Spanner Wrench
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 24" Long
148-3024
Specs
Wrench Length
24 inch (610 mm)
View Details
Mini-Circuits
E-Z SMA CABLE WRENCH 2.5 INCH
HT-2-SMA
View Details
Takachi Electronics Enclosure Co., Ltd.
Open End Interchangeable Head
TWE Series
Specs
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW.
A 4T15-125
Specs
Type
Key
Drive Size
0.1250 inch (3.17 mm)
View Details