Snap-on Industrial Brands Drive Socket 8-698

Description
6 POINT TYPE 4.5 INCH OVERALL LENGTH 4.5625 INCH OUTSIDE DIAMETER 1.5 INCH DRIVE END SIZE 3.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 1 31/32 INCH
Datasheet
Description
6 POINT TYPE 4.5 INCH OVERALL LENGTH 4.5625 INCH OUTSIDE DIAMETER 1.5 INCH DRIVE END SIZE 3.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 1 31/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 8-698 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
8-698
Drive Socket 8-698
6 POINT TYPE 4.5 INCH OVERALL LENGTH 4.5625 INCH OUTSIDE DIAMETER 1.5 INCH DRIVE END SIZE 3.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 1 31/32 INCH
  • 6 POINT TYPE
  • 4.5 INCH OVERALL LENGTH
  • 4.5625 INCH OUTSIDE DIAMETER
  • 1.5 INCH DRIVE END SIZE
  • 3.0625 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 31/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 8-698
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details