Snap-on Industrial Brands Drive Socket 8-696

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/16 INCH OVERALL LENGTH 4-9/32 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 3 SOCKET END SIZE - DECIMAL 3 SOCKET END SIZE - FRACTIONAL 3 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/4 INCH WEIGHT 9.98 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/16 INCH OVERALL LENGTH 4-9/32 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 3 SOCKET END SIZE - DECIMAL 3 SOCKET END SIZE - FRACTIONAL 3 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/4 INCH WEIGHT 9.98 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 8-696 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
8-696
Drive Socket 8-696
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/16 INCH OVERALL LENGTH 4-9/32 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 3 SOCKET END SIZE - DECIMAL 3 SOCKET END SIZE - FRACTIONAL 3 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/4 INCH WEIGHT 9.98 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-5/16 INCH OVERALL LENGTH
  • 4-9/32 INCH OUTSIDE DIAMETER
  • 1-1/2 INCH DRIVE END SIZE
  • 1.5 DRIVE END SIZE - DECIMAL
  • 1-1/2 DRIVE END SIZE - FRACTIONAL
  • 3 SOCKET END SIZE - DECIMAL
  • 3 SOCKET END SIZE - FRACTIONAL
  • 3 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-3/4 INCH
  • WEIGHT 9.98 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 8-696
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65908 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 8 mm
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details