6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
4-9/32 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
2.9375 SOCKET END SIZE - DECIMAL
2-15/16 SOCKET END SIZE - FRACTIONAL
2-15/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 1-21/32 INCH
WEIGHT 8.56 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8 MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
4-9/32 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
2.9375 SOCKET END SIZE - DECIMAL
2-15/16 SOCKET END SIZE - FRACTIONAL
2-15/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 1-21/32 INCH
WEIGHT 8.56 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
4-9/32 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
2.9375 SOCKET END SIZE - DECIMAL
2-15/16 SOCKET END SIZE - FRACTIONAL
2-15/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 1-21/32 INCH
WEIGHT 8.56 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
4-9/32 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
2.9375 SOCKET END SIZE - DECIMAL
2-15/16 SOCKET END SIZE - FRACTIONAL
2-15/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2