Snap-on Industrial Brands Drive Socket 8-664

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 7/16 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.2, SAE BODY STYLE SHOULDER SOCKET DEPTH 1 1/4 INCH WEIGHT 5.68 LB 8 MODEL
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 7/16 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.2, SAE BODY STYLE SHOULDER SOCKET DEPTH 1 1/4 INCH WEIGHT 5.68 LB 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 8-664 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
8-664
Drive Socket 8-664
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 7/16 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.2, SAE BODY STYLE SHOULDER SOCKET DEPTH 1 1/4 INCH WEIGHT 5.68 LB 8 MODEL
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 3 7/16 INCH OVERALL LENGTH
  • 3 1/2 INCH OUTSIDE DIAMETER
  • FORGED HEAT TREATED PROCESS
  • 1 1/2 INCH DRIVE END SIZE
  • 1 1/2 DRIVE END SIZE - FRACTIONAL
  • 2 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.2, SAE
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 1/4 INCH
  • WEIGHT 5.68 LB
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 8-664
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details