Snap-on Industrial Brands Drive Socket 8-654

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 3-3/8 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 1.6875 SOCKET END SIZE - DECIMAL 1-11/16 SOCKET END SIZE - FRACTIONAL 1-11/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 1-1/8 INCH WEIGHT 5.12 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 3-3/8 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 1.6875 SOCKET END SIZE - DECIMAL 1-11/16 SOCKET END SIZE - FRACTIONAL 1-11/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 1-1/8 INCH WEIGHT 5.12 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 8-654 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
8-654
Drive Socket 8-654
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 3-3/8 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 1.6875 SOCKET END SIZE - DECIMAL 1-11/16 SOCKET END SIZE - FRACTIONAL 1-11/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 1-1/8 INCH WEIGHT 5.12 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 3-3/8 INCH OUTSIDE DIAMETER
  • 1-1/2 INCH DRIVE END SIZE
  • 1.5 DRIVE END SIZE - DECIMAL
  • 1-1/2 DRIVE END SIZE - FRACTIONAL
  • 1.6875 SOCKET END SIZE - DECIMAL
  • 1-11/16 SOCKET END SIZE - FRACTIONAL
  • 1-11/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1-1/8 INCH
  • WEIGHT 5.12 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 8-654
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details