Snap-on Industrial Brands Drive Socket 8-6220

Description
6 POINT TYPE 7.875 INCH OVERALL LENGTH 9.25 INCH OUTSIDE DIAMETER 1.5 INCH DRIVE END SIZE 6.875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 3 7/8 INCH
Datasheet
Description
6 POINT TYPE 7.875 INCH OVERALL LENGTH 9.25 INCH OUTSIDE DIAMETER 1.5 INCH DRIVE END SIZE 6.875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 3 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 8-6220 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
8-6220
Drive Socket 8-6220
6 POINT TYPE 7.875 INCH OVERALL LENGTH 9.25 INCH OUTSIDE DIAMETER 1.5 INCH DRIVE END SIZE 6.875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE SHOULDER SOCKET DEPTH 3 7/8 INCH
  • 6 POINT TYPE
  • 7.875 INCH OVERALL LENGTH
  • 9.25 INCH OUTSIDE DIAMETER
  • 1.5 INCH DRIVE END SIZE
  • 6.875 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 3 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 8-6220
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details