Snap-on Industrial Brands Drive Socket 8-6208

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 8-7/8 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 6.5 SOCKET END SIZE - DECIMAL 6-1/2 SOCKET END SIZE - FRACTIONAL 6-1/2 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 3-7/8 INCH WEIGHT 46.75 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 8-7/8 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 6.5 SOCKET END SIZE - DECIMAL 6-1/2 SOCKET END SIZE - FRACTIONAL 6-1/2 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 3-7/8 INCH WEIGHT 46.75 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 8-6208 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
8-6208
Drive Socket 8-6208
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 8-7/8 INCH OUTSIDE DIAMETER 1-1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1-1/2 DRIVE END SIZE - FRACTIONAL 6.5 SOCKET END SIZE - DECIMAL 6-1/2 SOCKET END SIZE - FRACTIONAL 6-1/2 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 3-7/8 INCH WEIGHT 46.75 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 8 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 8-7/8 INCH OUTSIDE DIAMETER
  • 1-1/2 INCH DRIVE END SIZE
  • 1.5 DRIVE END SIZE - DECIMAL
  • 1-1/2 DRIVE END SIZE - FRACTIONAL
  • 6.5 SOCKET END SIZE - DECIMAL
  • 6-1/2 SOCKET END SIZE - FRACTIONAL
  • 6-1/2 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 3-7/8 INCH
  • WEIGHT 46.75 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 8-6208
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121116 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details