6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
5-23/32 INCH OVERALL LENGTH
6-3/4 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
4.875 SOCKET END SIZE - DECIMAL
4-7/8 SOCKET END SIZE - FRACTIONAL
4-7/8 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 2-5/8 INCH
WEIGHT 26.88 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8 MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
5-23/32 INCH OVERALL LENGTH
6-3/4 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
4.875 SOCKET END SIZE - DECIMAL
4-7/8 SOCKET END SIZE - FRACTIONAL
4-7/8 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 2-5/8 INCH
WEIGHT 26.88 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
5-23/32 INCH OVERALL LENGTH
6-3/4 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
4.875 SOCKET END SIZE - DECIMAL
4-7/8 SOCKET END SIZE - FRACTIONAL
4-7/8 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 2-5/8 INCH
WEIGHT 26.88 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
5-23/32 INCH OVERALL LENGTH
6-3/4 INCH OUTSIDE DIAMETER
1-1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1-1/2 DRIVE END SIZE - FRACTIONAL
4.875 SOCKET END SIZE - DECIMAL
4-7/8 SOCKET END SIZE - FRACTIONAL
4-7/8 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2