Snap-on Industrial Brands Socket Wrench Extension 8-115

Description
FINISH INDUSTRIAL BLACK OVERALL LENGTH 15 INCH SIZE 1 1/2 INCH SIZE - FRACTIONAL 1.5 TYPE WOBBLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
Datasheet
Description
FINISH INDUSTRIAL BLACK OVERALL LENGTH 15 INCH SIZE 1 1/2 INCH SIZE - FRACTIONAL 1.5 TYPE WOBBLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - 8-115 - Snap-on Industrial Brands
Kenosha, WI, USA
Socket Wrench Extension
8-115
Socket Wrench Extension 8-115
FINISH INDUSTRIAL BLACK OVERALL LENGTH 15 INCH SIZE 1 1/2 INCH SIZE - FRACTIONAL 1.5 TYPE WOBBLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
  • FINISH INDUSTRIAL BLACK
  • OVERALL LENGTH 15 INCH
  • SIZE 1 1/2 INCH
  • SIZE - FRACTIONAL 1.5
  • TYPE WOBBLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 8-115
Product Name Socket Wrench Extension
Unlock Full Specs
to access all available technical data

Similar Products