Snap-on Industrial Brands Drive Socket 7M-650

Description
6 POINT TYPE 3 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 1 1/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 1 1/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7M-650 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7M-650
Drive Socket 7M-650
6 POINT TYPE 3 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 1 1/4 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3 INCH OVERALL LENGTH
  • 2.75 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 50 MM SOCKET END SIZE
  • 50 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 1/4 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7M-650
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details