Snap-on Industrial Brands Drive Socket 7M-627

Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 2.125 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 11/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 2.125 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 11/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7M-627 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7M-627
Drive Socket 7M-627
6 POINT TYPE 2.25 INCH OVERALL LENGTH 2.125 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 11/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 2.25 INCH OVERALL LENGTH
  • 2.125 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 27 MM SOCKET END SIZE
  • 27 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 11/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7M-627
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details