Bahco Drive Socket 7800DMV-24

Description
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 2 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 24 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Request a Quote Datasheet
Description
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 2 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 24 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7800DMV-24 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7800DMV-24
Drive Socket 7800DMV-24
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 2 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 24 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • 12 POINT TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1.5 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 24 INCH SOCKET END SIZE
  • BAHCO[R] BRAND
  • BODY STYLE TAPER
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
Sockets - 6880350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sockets
6880350
Sockets 6880350
Bahco 7800DMV-24 Socket

Bahco 7800DMV-24 Socket

Supplier's Site

Technical Specifications

  Snap-on Industrial Brands RS Components, Ltd.
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 7800DMV-24 6880350
Product Name Drive Socket Sockets
Product Type Individual Socket Socket Set (Sockets Only)
SAE or Metric SAE Only Metric Only
SAE Size 24 inch
Number of Points 12
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details