Bahco Drive Socket 7800DMV-20

Description
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 2 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Datasheet
Description
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 2 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7800DMV-20 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7800DMV-20
Drive Socket 7800DMV-20
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 2 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • 12 POINT TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1.25 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 20 INCH SOCKET END SIZE
  • BAHCO[R] BRAND
  • BODY STYLE TAPER
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7800DMV-20
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details