Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
3-5/16 INCH OVERALL LENGTH
3-3/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
2.375 SOCKET END SIZE - DECIMAL
2-3/8 SOCKET END SIZE - FRACTIONAL
2-3/8 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 1-7/16 INCH
WEIGHT 3.46 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
7 MODEL