Snap-on Industrial Brands Drive Socket 7-656

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-11/16 INCH OVERALL LENGTH 2-1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 1.75 SOCKET END SIZE - DECIMAL 1-3/4 SOCKET END SIZE - FRACTIONAL 1-3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1 INCH WEIGHT 2.22 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 7 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-11/16 INCH OVERALL LENGTH 2-1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 1.75 SOCKET END SIZE - DECIMAL 1-3/4 SOCKET END SIZE - FRACTIONAL 1-3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1 INCH WEIGHT 2.22 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7-656 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7-656
Drive Socket 7-656
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-11/16 INCH OVERALL LENGTH 2-1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 1.75 SOCKET END SIZE - DECIMAL 1-3/4 SOCKET END SIZE - FRACTIONAL 1-3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1 INCH WEIGHT 2.22 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 7 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-11/16 INCH OVERALL LENGTH
  • 2-1/2 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 1.75 SOCKET END SIZE - DECIMAL
  • 1-3/4 SOCKET END SIZE - FRACTIONAL
  • 1-3/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1 INCH
  • WEIGHT 2.22 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7-656
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Specs
Product Type Individual Socket
View Details