Snap-on Industrial Brands Drive Socket 7-650

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 1.5625 SOCKET END SIZE - DECIMAL 1-9/16 SOCKET END SIZE - FRACTIONAL 1-9/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 15/16 INCH WEIGHT 2.05 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 7 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 1.5625 SOCKET END SIZE - DECIMAL 1-9/16 SOCKET END SIZE - FRACTIONAL 1-9/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 15/16 INCH WEIGHT 2.05 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7-650 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7-650
Drive Socket 7-650
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 1.5625 SOCKET END SIZE - DECIMAL 1-9/16 SOCKET END SIZE - FRACTIONAL 1-9/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 15/16 INCH WEIGHT 2.05 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 7 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 2-1/8 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 1.5625 SOCKET END SIZE - DECIMAL
  • 1-9/16 SOCKET END SIZE - FRACTIONAL
  • 1-9/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/16 INCH
  • WEIGHT 2.05 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7-650
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details