6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2-3/16 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE SHOULDER
SOCKET DEPTH 1/2 INCH
WEIGHT 1.13 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
7 MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2-3/16 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE SHOULDER
SOCKET DEPTH 1/2 INCH
WEIGHT 1.13 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
7 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2-3/16 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE SHOULDER
SOCKET DEPTH 1/2 INCH
WEIGHT 1.13 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
7 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2-3/16 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2